Morbern, Inc. Cocoa Vinyl Upholstery Fabric MC-305

Description
Collection: Allante Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Faux Leather Standard Weight: 29.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .045 ± .0045 inches (45 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method Mildew Resistant 1,000 Hours Weathermeter Finished Width: 54 inches Roll Length: 40 linear yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers. NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.
Description
Collection: Allante Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Faux Leather Standard Weight: 29.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .045 ± .0045 inches (45 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method Mildew Resistant 1,000 Hours Weathermeter Finished Width: 54 inches Roll Length: 40 linear yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers. NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.

Suppliers

Company
Product
Description
Supplier Links
Cocoa Vinyl Upholstery Fabric - MC-305 - Morbern, Inc.
High Point, NC, USA
Cocoa Vinyl Upholstery Fabric
MC-305
Cocoa Vinyl Upholstery Fabric MC-305
Collection: Allante Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Faux Leather Standard Weight: 29.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .045 ± .0045 inches (45 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method Mildew Resistant 1,000 Hours Weathermeter Finished Width: 54 inches Roll Length: 40 linear yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers. NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.

Collection: Allante
Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV
Pattern Style: Faux Leather
Standard Weight: 29.25 ± 1.5 ounces per linear yard
Nominal Total Thickness: .045 ± .0045 inches (45 ± 4.5 mils)
Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method
Mildew Resistant
1,000 Hours Weathermeter
Finished Width: 54 inches
Roll Length: 40 linear yards
Manufactured to meet the following flammability* requirements:
FMVSS 302
California Flammability Regulation (Bulletin 117, Section E)
UFAC Class 1
BIFMA Class A
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers. NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number MC-305
Product Name Cocoa Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details