Morbern, Inc. Charcoal Vinyl Upholstery Fabric MAC-442

Description
Collection: Standard Markets: Corporate, Hospitality, Residential, Marine Interior, RV Pattern Style: Faux Leather Contents: 100% Polyurethane face with a blended polyester backing fabric and leather Nominal Total Thickness: 53.5 ± 3.5 mils Standard Weight: 27.5 ± 2.5 ounces per linear yard/54 inches Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Cold Crack: -15°F 120 Hours WeatherOmeter Finished Width: 54 inches Roll length: 30 linear yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Standard Markets: Corporate, Hospitality, Residential, Marine Interior, RV Pattern Style: Faux Leather Contents: 100% Polyurethane face with a blended polyester backing fabric and leather Nominal Total Thickness: 53.5 ± 3.5 mils Standard Weight: 27.5 ± 2.5 ounces per linear yard/54 inches Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Cold Crack: -15°F 120 Hours WeatherOmeter Finished Width: 54 inches Roll length: 30 linear yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Charcoal Vinyl Upholstery Fabric - MAC-442 - Morbern, Inc.
High Point, NC, USA
Charcoal Vinyl Upholstery Fabric
MAC-442
Charcoal Vinyl Upholstery Fabric MAC-442
Collection: Standard Markets: Corporate, Hospitality, Residential, Marine Interior, RV Pattern Style: Faux Leather Contents: 100% Polyurethane face with a blended polyester backing fabric and leather Nominal Total Thickness: 53.5 ± 3.5 mils Standard Weight: 27.5 ± 2.5 ounces per linear yard/54 inches Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Cold Crack: -15°F 120 Hours WeatherOmeter Finished Width: 54 inches Roll length: 30 linear yards Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Standard
Markets: Corporate, Hospitality, Residential, Marine Interior, RV
Pattern Style: Faux Leather
Contents: 100% Polyurethane face with a blended polyester backing fabric and leather
Nominal Total Thickness: 53.5 ± 3.5 mils
Standard Weight: 27.5 ± 2.5 ounces per linear yard/54 inches
Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
Cold Crack: -15°F
120 Hours WeatherOmeter
Finished Width: 54 inches
Roll length: 30 linear yards
Manufactured to meet the following flammability* requirements:
FMVSS 302
California Flammability Regulation (Bulletin 117, Section E)
UFAC Class 1
BIFMA Class A
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number MAC-442
Product Name Charcoal Vinyl Upholstery Fabric
Material Synthetic; Polyester; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details