Morbern, Inc. American Beauty Vinyl Upholstery Fabric M-60

Description
Collection: Defense Finish Collection Markets: Corporate, Hospitality Pattern Style: Solid Nominal Total Thickness- .045 ± .005 inches (45 ± 5 mils) Standard Weight- 34.0 ± 2.25 ounces per linear yard Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Anti- Bacterial/Anti-Micro bial treatments -25°F cold crack resistance Anti-static finish Sulfide stain resistant Oil resistant Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: NFPA 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Defense Finish Collection Markets: Corporate, Hospitality Pattern Style: Solid Nominal Total Thickness- .045 ± .005 inches (45 ± 5 mils) Standard Weight- 34.0 ± 2.25 ounces per linear yard Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Anti- Bacterial/Anti-Micro bial treatments -25°F cold crack resistance Anti-static finish Sulfide stain resistant Oil resistant Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: NFPA 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
American Beauty Vinyl Upholstery Fabric - M-60 - Morbern, Inc.
High Point, NC, USA
American Beauty Vinyl Upholstery Fabric
M-60
American Beauty Vinyl Upholstery Fabric M-60
Collection: Defense Finish Collection Markets: Corporate, Hospitality Pattern Style: Solid Nominal Total Thickness- .045 ± .005 inches (45 ± 5 mils) Standard Weight- 34.0 ± 2.25 ounces per linear yard Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Anti- Bacterial/Anti-Micro bial treatments -25°F cold crack resistance Anti-static finish Sulfide stain resistant Oil resistant Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: NFPA 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Defense Finish Collection
Markets: Corporate, Hospitality
Pattern Style: Solid
Nominal Total Thickness- .045 ± .005 inches (45 ± 5 mils)
Standard Weight- 34.0 ± 2.25 ounces per linear yard
Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
Anti- Bacterial/Anti-Microbial treatments
-25°F cold crack resistance
Anti-static finish
Sulfide stain resistant
Oil resistant
Width: 54 inches
Roll Length: 40 yards
Manufactured to meet the following flammability* requirements:
NFPA 260
UFAC Class 1
California Flammability Regulation (Bulletin 117, Section E)
FMVSS 302
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number M-60
Product Name American Beauty Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details