Morbern, Inc. Bone Vinyl Upholstery Fabric DU-148

Description
Collection: MorCare Markets: Corporate, Hospitality, Healthcare Pattern Style: Solid Finished Width: 54 inches Standard Weight: 32.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .040 ± .004 inches (40 ± 4.0 mils) Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Roll Length: 30 yards Cold Crack: -25°F Mildew & Bacteria (Staph) Resistant Anti-static Slip Finish Urine Stain Resistant Sulfide Stain Resistant Oil Resistant Enhanced Bleach Resistance Manufactured to meet the following flammability* requirements: NFPA 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: MorCare Markets: Corporate, Hospitality, Healthcare Pattern Style: Solid Finished Width: 54 inches Standard Weight: 32.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .040 ± .004 inches (40 ± 4.0 mils) Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Roll Length: 30 yards Cold Crack: -25°F Mildew & Bacteria (Staph) Resistant Anti-static Slip Finish Urine Stain Resistant Sulfide Stain Resistant Oil Resistant Enhanced Bleach Resistance Manufactured to meet the following flammability* requirements: NFPA 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Bone Vinyl Upholstery Fabric - DU-148 - Morbern, Inc.
High Point, NC, USA
Bone Vinyl Upholstery Fabric
DU-148
Bone Vinyl Upholstery Fabric DU-148
Collection: MorCare Markets: Corporate, Hospitality, Healthcare Pattern Style: Solid Finished Width: 54 inches Standard Weight: 32.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .040 ± .004 inches (40 ± 4.0 mils) Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Roll Length: 30 yards Cold Crack: -25°F Mildew & Bacteria (Staph) Resistant Anti-static Slip Finish Urine Stain Resistant Sulfide Stain Resistant Oil Resistant Enhanced Bleach Resistance Manufactured to meet the following flammability* requirements: NFPA 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: MorCare
Markets: Corporate, Hospitality, Healthcare
Pattern Style: Solid
Finished Width: 54 inches
Standard Weight: 32.25 ± 1.5 ounces per linear yard
Nominal Total Thickness: .040 ± .004 inches (40 ± 4.0 mils)
Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
Roll Length: 30 yards
Cold Crack: -25°F
Mildew & Bacteria (Staph) Resistant
Anti-static Slip Finish
Urine Stain Resistant
Sulfide Stain Resistant
Oil Resistant
Enhanced Bleach Resistance
Manufactured to meet the following flammability* requirements:
NFPA 260
UFAC Class 1
California Flammability Regulation (Bulletin 117, Section E)
FMVSS 302
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%).
Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number DU-148
Product Name Bone Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details