Morbern, Inc. Steel Vinyl Upholstery Fabric DA-313

Description
Collection: Standard Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Solid Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Mildew Resistant Cold Crack: -25°F 1000 Hours WeatherOmeter® Finished Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: UFAC Class 1 BIFMA Class A California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 Federal Specification CCC-A-700J Port Authorities of New York and New Jersey CID-A-A-2950-A (Formerly CCC-A-680a) Federal Standard 191A Test Method 5903.1 FAA Regulation 25.853 (a) and Appendix F, Part 1 (a)(l)(ii) *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Standard Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Solid Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Mildew Resistant Cold Crack: -25°F 1000 Hours WeatherOmeter® Finished Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: UFAC Class 1 BIFMA Class A California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 Federal Specification CCC-A-700J Port Authorities of New York and New Jersey CID-A-A-2950-A (Formerly CCC-A-680a) Federal Standard 191A Test Method 5903.1 FAA Regulation 25.853 (a) and Appendix F, Part 1 (a)(l)(ii) *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Steel Vinyl Upholstery Fabric - DA-313 - Morbern, Inc.
High Point, NC, USA
Steel Vinyl Upholstery Fabric
DA-313
Steel Vinyl Upholstery Fabric DA-313
Collection: Standard Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Solid Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Mildew Resistant Cold Crack: -25°F 1000 Hours WeatherOmeter® Finished Width: 54 inches Roll Length: 40 yards Manufactured to meet the following flammability* requirements: UFAC Class 1 BIFMA Class A California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 Federal Specification CCC-A-700J Port Authorities of New York and New Jersey CID-A-A-2950-A (Formerly CCC-A-680a) Federal Standard 191A Test Method 5903.1 FAA Regulation 25.853 (a) and Appendix F, Part 1 (a)(l)(ii) *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%). Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Standard
Markets: Corporate, Hospitality, Residential, Healthcare
Pattern Style: Solid
Standard Weight: 31 ± 1.5 ounces per linear yard
Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils)
Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
Mildew Resistant
Cold Crack: -25°F
1000 Hours WeatherOmeter®
Finished Width: 54 inches
Roll Length: 40 yards
Manufactured to meet the following flammability* requirements:
UFAC Class 1
BIFMA Class A
California Flammability Regulation (Bulletin 117, Section E)
FMVSS 302
Federal Specification CCC-A-700J
Port Authorities of New York and New Jersey
CID-A-A-2950-A (Formerly CCC-A-680a)
Federal Standard 191A Test Method 5903.1
FAA Regulation 25.853 (a) and Appendix F, Part 1 (a)(l)(ii)
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When disinfecting with bleach, dilute with water up to a 9:1 ratio (10%).
Liberally apply diluted disinfectant using a sponge. Rinse with cold water several times. Wipe dry and repeat if necessary. Federal regulations require that guidelines on the bleach label need to be followed for antiseptic or antimicrobial purposes.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number DA-313
Product Name Steel Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details