Morbern, Inc. Saddle Vinyl Upholstery Fabric BP-608

Description
Collection: Mellohide Marine Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior Pattern Style: Solid Roll Width: 54 inches Roll Size: 40 yards Weight: 30/32 ounces per linear yards Cold Crack: -25°F (Federal Standard 191A-5874) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Adhesion of Coating: 3.0 lbs. /in. minimum (ASTM D751) 1000 Hour Weathermeter Ultraviolet Stabilized Pigment Mildew Resistant Oil Resistant Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Mellohide Marine Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior Pattern Style: Solid Roll Width: 54 inches Roll Size: 40 yards Weight: 30/32 ounces per linear yards Cold Crack: -25°F (Federal Standard 191A-5874) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Adhesion of Coating: 3.0 lbs. /in. minimum (ASTM D751) 1000 Hour Weathermeter Ultraviolet Stabilized Pigment Mildew Resistant Oil Resistant Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Saddle Vinyl Upholstery Fabric - BP-608 - Morbern, Inc.
High Point, NC, USA
Saddle Vinyl Upholstery Fabric
BP-608
Saddle Vinyl Upholstery Fabric BP-608
Collection: Mellohide Marine Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior Pattern Style: Solid Roll Width: 54 inches Roll Size: 40 yards Weight: 30/32 ounces per linear yards Cold Crack: -25°F (Federal Standard 191A-5874) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Adhesion of Coating: 3.0 lbs. /in. minimum (ASTM D751) 1000 Hour Weathermeter Ultraviolet Stabilized Pigment Mildew Resistant Oil Resistant Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Mellohide Marine
Markets: Auto/Marine Aftermarket, Marine Interior, Marine Exterior
Pattern Style: Solid
Roll Width: 54 inches
Roll Size: 40 yards
Weight: 30/32 ounces per linear yards
Cold Crack: -25°F (Federal Standard 191A-5874)
Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
Adhesion of Coating: 3.0 lbs. /in. minimum (ASTM D751)
1000 Hour Weathermeter
Ultraviolet Stabilized Pigment
Mildew Resistant
Oil Resistant
Manufactured to meet the following flammability* requirements:
FMVSS 302
California Flammability Regulation (Bulletin 117, Section E)
UFAC Class 1
BIFMA Class A
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number BP-608
Product Name Saddle Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details