Moons' Electric Co. Ltd. SM080 Series AC/DC Servo Motor SM0802EE4-KCF-NNV

Description
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
Datasheet
Description
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM080 Series AC/DC Servo Motor - SM0802EE4-KCF-NNV - Moons' Electric Co. Ltd.
Minhang District, China
SM080 Series AC/DC Servo Motor
SM0802EE4-KCF-NNV
SM080 Series AC/DC Servo Motor SM0802EE4-KCF-NNV
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life

● Compact Design
● High Protection Class
● High Efficiency, High Precision
● High Motor Output Torque
● Low Noise, Long Working Life

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Servomotors
Product Number SM0802EE4-KCF-NNV
Product Name SM080 Series AC/DC Servo Motor
DC Voltage Range 80.0 VDC
Torque Constant 0.0249 in-oz/amp (0.1760 mN-m/amp)
Output Power 0.7371 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details