Moons' Electric Co. Ltd. SM060 Series AC/DC Servo Motor SM0602AE4-KCD-BNV-M

Description
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
Datasheet
Description
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM060 Series AC/DC Servo Motor - SM0602AE4-KCD-BNV-M - Moons' Electric Co. Ltd.
Minhang District, China
SM060 Series AC/DC Servo Motor
SM0602AE4-KCD-BNV-M
SM060 Series AC/DC Servo Motor SM0602AE4-KCD-BNV-M
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life

● Compact Design
● High Protection Class
● High Efficiency, High Precision
● High Motor Output Torque
● Low Noise, Long Working Life

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category AC Servomotors
Product Number SM0602AE4-KCD-BNV-M
Product Name SM060 Series AC/DC Servo Motor
AC Voltage & Frequency 208-230/240V 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-50AWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
Servo Motors - 198987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details