Moons' Electric Co. Ltd. SM040 Series AC/DC Servo Motor SM0402FE4-KCD-NNV

Description
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
Datasheet
Description
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM040 Series AC/DC Servo Motor - SM0402FE4-KCD-NNV - Moons' Electric Co. Ltd.
Minhang District, China
SM040 Series AC/DC Servo Motor
SM0402FE4-KCD-NNV
SM040 Series AC/DC Servo Motor SM0402FE4-KCD-NNV
● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life

● Compact Design
● High Protection Class
● High Efficiency, High Precision
● High Motor Output Torque
● Low Noise, Long Working Life

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Servomotors
Product Number SM0402FE4-KCD-NNV
Product Name SM040 Series AC/DC Servo Motor
DC Voltage Range 60.0 VDC
Torque Constant 0.0086 in-oz/amp (0.0610 mN-m/amp)
Output Power 0.1340 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details