● Wide range of speed control and smooth torque output
● Excellent speed stability
● Small size, high power
● Low temperature rise, low noise, low vibration
●Long life, low maintenance costs
● Low positioning torque
● Energy efficient
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | R57BLB100L2 |
| Product Name | R57 Series Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 6.66 in-oz/amp (47 mN-m/amp) |