Moons' Electric Co. Ltd. R42 Series Brushless DC Motor R42BLD30L3

Description
● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
Datasheet
Description
● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R42 Series Brushless DC Motor - R42BLD30L3 - Moons' Electric Co. Ltd.
Minhang District, China
R42 Series Brushless DC Motor
R42BLD30L3
R42 Series Brushless DC Motor R42BLD30L3
● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient

● Wide range of speed control and smooth torque output
● Excellent speed stability
● Small size, high power
● Low temperature rise, low noise, low vibration
●Long life, low maintenance costs
● Low positioning torque
● Energy efficient

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Brushless Motors
Product Number R42BLD30L3
Product Name R42 Series Brushless DC Motor
Motor Type DC Motor
DC Voltage Range 36.0 VDC
Torque Constant 6.8 in-oz/amp (48 mN-m/amp)
Output Power 0.0402 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Brushless DC Motor - 42BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
Brushless DC Vacuum Cleaner Motor 12V 150W - YHD-H45 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details