R22BLB9L2 -- R22 SERIES BRUSHLESS DC MOTOR
Moons' Electric Co. Ltd.
R22 Series Brushless DC Motor
R22BLB9L2
Description
Wide speed range, flat torque
Excellent speed stability
Compact and high power
High efficiency and energy-saving
Description
Wide speed range, flat torque
Excellent speed stability
Compact and high power
High efficiency and energy-saving
Datasheet
Suppliers
Wide speed range, flat torque
Excellent speed stability
Compact and high power
High efficiency and energy-saving
- Wide speed range, flat torque
- Excellent speed stability
- Compact and high power
- High efficiency and energy-saving
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
R22BLB9L2 |
|
Product Name
|
R22 Series Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Torque Constant
|
1.56 in-oz/amp (11 mN-m/amp)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Yunhongda Motor Co., LTD.
Motor Type
DC Motor
DC Construction
Coreless / Slotless
Standard DC Voltage
48V
View Details
Motor Type
DC Motor
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details
Motor Type
Servomotor
DC Voltage Range
48.0 VDC
Torque Constant
10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Midwest Motion Products, Inc.
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
Continuous Current
1.7 amps
View Details