R22BLB7L2 -- R22 SERIES BRUSHLESS DC MOTOR
Moons' Electric Co. Ltd.
R22 Series Brushless DC Motor
R22BLB7L2
Description
Wide speed range, flat torque
Excellent speed stability
Compact and high power
High efficiency and energy-saving
Description
Wide speed range, flat torque
Excellent speed stability
Compact and high power
High efficiency and energy-saving
Datasheet
Suppliers
Wide speed range, flat torque
Excellent speed stability
Compact and high power
High efficiency and energy-saving
- Wide speed range, flat torque
- Excellent speed stability
- Compact and high power
- High efficiency and energy-saving
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
R22BLB7L2 |
|
Product Name
|
R22 Series Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Torque Constant
|
2.69 in-oz/amp (19 mN-m/amp)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Motor Type
DC Motor
Standard DC Voltage
24V; 48V; 72V; 90V; 160V
DC Voltage Range
24.0 to 310.0 VDC
View Details
Allen-Bradley / Rockwell Automation
Motor Type
AC Servo; Servomotor
AC Voltage & Frequency
460/480V/60Hz
Shaft Speed
4000 rpm
View Details
Motor Type
DC Motor
DC Voltage Range
36.0 VDC
Torque Constant
2.35 in-oz/amp (16.62 mN-m/amp)
View Details
Motor Type
Servomotor
DC Voltage Range
48.0 VDC
Torque Constant
12.15 in-oz/amp (85.8 mN-m/amp)
View Details