Moons' Electric Co. Ltd. NEMA11 No-captive Hybrid Linear Stepper Motor LN111S-E04025-125-S-100

Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:27N@10RPS
Description
● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:27N@10RPS

Suppliers

Company
Product
Description
Supplier Links
Minhang District, China
NEMA11 No-captive Hybrid Linear Stepper Motor
LN111S-E04025-125-S-100
NEMA11 No-captive Hybrid Linear Stepper Motor LN111S-E04025-125-S-100
● Fast delivery, delivery time 3 days ● Frame size:NEMA11, Motor Length:32mm ● Rated Thrust:27N@10RPS

● Fast delivery, delivery time 3 days
● Frame size:NEMA11, Motor Length:32mm
● Rated Thrust:27N@10RPS

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number LN111S-E04025-125-S-100
Product Name NEMA11 No-captive Hybrid Linear Stepper Motor
Stepper Construction Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Stepper Motor - 39HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 6 #
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 18 : 1
View Details