Moons' Electric Co. Ltd. ECU22048 Slotless BLDC Motor ECU22048H48-S101

Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment
Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Suppliers

Company
Product
Description
Supplier Links
ECU22048 Slotless BLDC Motor - ECU22048H48-S101 - Moons' Electric Co. Ltd.
Minhang District, China
ECU22048 Slotless BLDC Motor
ECU22048H48-S101
ECU22048 Slotless BLDC Motor ECU22048H48-S101
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers
● Ventilators, Infusion Pumps, Insulin Pumps
● Hand Held Pipettes, Laboratory Automation
● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU22048H48-S101
Product Name ECU22048 Slotless BLDC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 3.38 in-oz/amp (23.87 mN-m/amp)
Output Power 0.0737 HP
Unlock Full Specs
to access all available technical data

Similar Products

15000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0408-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.6 VDC
View Details
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3007 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
Continuous Current 2.3 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details