Moons' Electric Co. Ltd. ECU22048 Slotless BLDC Motor ECU22048H36-S101

Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment
Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Suppliers

Company
Product
Description
Supplier Links
ECU22048 Slotless BLDC Motor - ECU22048H36-S101 - Moons' Electric Co. Ltd.
Minhang District, China
ECU22048 Slotless BLDC Motor
ECU22048H36-S101
ECU22048 Slotless BLDC Motor ECU22048H36-S101
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers
● Ventilators, Infusion Pumps, Insulin Pumps
● Hand Held Pipettes, Laboratory Automation
● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU22048H36-S101
Product Name ECU22048 Slotless BLDC Motor
DC Voltage Range 36.0 VDC
Torque Constant 2.6 in-oz/amp (18.36 mN-m/amp)
Output Power 0.0737 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Double-ended
Length 2.50 inch (63 mm)
View Details
FRAMELESS MOTOR - 25FSP04-B00307-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Output Power 0.0938 HP
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1162 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
View Details