Moons' Electric Co. Ltd. ECU22048 Slotless BLDC Motor ECU22048H24-S101

Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment
Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Suppliers

Company
Product
Description
Supplier Links
ECU22048 Slotless BLDC Motor - ECU22048H24-S101 - Moons' Electric Co. Ltd.
Minhang District, China
ECU22048 Slotless BLDC Motor
ECU22048H24-S101
ECU22048 Slotless BLDC Motor ECU22048H24-S101
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers
● Ventilators, Infusion Pumps, Insulin Pumps
● Hand Held Pipettes, Laboratory Automation
● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU22048H24-S101
Product Name ECU22048 Slotless BLDC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 1.76 in-oz/amp (12.4 mN-m/amp)
Output Power 0.0737 HP
Unlock Full Specs
to access all available technical data

Similar Products

Power Door Motor - PT6062024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC Motor/Outer Rotor - BO3828N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details