Moons' Electric Co. Ltd. ECU16036 Slotless BLDC Motor ECU16036H36-S101

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU16036 Slotless BLDC Motor - ECU16036H36-S101 - Moons' Electric Co. Ltd.
Minhang District, China
ECU16036 Slotless BLDC Motor
ECU16036H36-S101
ECU16036 Slotless BLDC Motor ECU16036H36-S101
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU16036H36-S101
Product Name ECU16036 Slotless BLDC Motor
DC Voltage Range 36.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Output Power 0.0161 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Shunt 24V 150W - 1224150SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.2010 HP
View Details
1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-D51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.625 inch (15.9 mm)
Shaft Orientation Double-ended
Length 5.10 inch (130 mm)
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details