Moons' Electric Co. Ltd. ECU16036 Slotless BLDC Motor ECU16036H18-S101

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU16036 Slotless BLDC Motor - ECU16036H18-S101 - Moons' Electric Co. Ltd.
Minhang District, China
ECU16036 Slotless BLDC Motor
ECU16036H18-S101
ECU16036 Slotless BLDC Motor ECU16036H18-S101
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU16036H18-S101
Product Name ECU16036 Slotless BLDC Motor
DC Voltage Range 18.0 VDC
Torque Constant 1.45 in-oz/amp (10.21 mN-m/amp)
Output Power 0.0161 HP
Unlock Full Specs
to access all available technical data

Similar Products

PTRF-400C Precious Metal Brushed Direct Current (DC) Micro Motors - PTRF-400C-11400 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.0 to 6.0 VDC
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1414 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
Gearbox Ratio 55 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details