Moons' Electric Co. Ltd. ECU16036 Slotless BLDC Motor ECU16036H12-S101

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU16036 Slotless BLDC Motor - ECU16036H12-S101 - Moons' Electric Co. Ltd.
Minhang District, China
ECU16036 Slotless BLDC Motor
ECU16036H12-S101
ECU16036 Slotless BLDC Motor ECU16036H12-S101
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU16036H12-S101
Product Name ECU16036 Slotless BLDC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.09 in-oz/amp (7.7 mN-m/amp)
Output Power 0.0161 HP
Unlock Full Specs
to access all available technical data

Similar Products

13000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-360SA-3555 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 4.0 to 8.0 VDC
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
24A Series Permanent Magnet DC Motor - 0041 - Bodine Electric Company
Specs
DC Construction Permanent Magnet
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details