Moons' Electric Co. Ltd. ECU13038 Slotless BLDC Motor ECU13038H36

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU13038 Slotless BLDC Motor - ECU13038H36 - Moons' Electric Co. Ltd.
Minhang District, China
ECU13038 Slotless BLDC Motor
ECU13038H36
ECU13038 Slotless BLDC Motor ECU13038H36
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU13038H36
Product Name ECU13038 Slotless BLDC Motor
DC Voltage Range 36.0 VDC
Torque Constant 1.93 in-oz/amp (13.64 mN-m/amp)
Output Power 0.0134 HP
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A22C-28 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP700 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
Standard DC Voltage 90V
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-06-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details