● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | DC Motors |
| Product Number | ECU13038H09 |
| Product Name | ECU13038 Slotless BLDC Motor |
| Standard DC Voltage | 9V |
| DC Voltage Range | 9.0 VDC |
| Torque Constant | 0.5197 in-oz/amp (3.67 mN-m/amp) |
| Output Power | 0.0134 HP |