Moons' Electric Co. Ltd. ECU13026 Slotless BLDC Motor ECU13026H24

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU13026 Slotless BLDC Motor - ECU13026H24 - Moons' Electric Co. Ltd.
Minhang District, China
ECU13026 Slotless BLDC Motor
ECU13026H24
ECU13026 Slotless BLDC Motor ECU13026H24
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU13026H24
Product Name ECU13026 Slotless BLDC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Output Power 0.0067 HP
Unlock Full Specs
to access all available technical data

Similar Products

187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30HTA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Single-ended
Length 2.99 inch (76 mm)
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3075 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
DC Motors - 9013305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details