Moons' Electric Co. Ltd. ECU13026 Slotless BLDC Motor ECU13026H18

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU13026 Slotless BLDC Motor - ECU13026H18 - Moons' Electric Co. Ltd.
Minhang District, China
ECU13026 Slotless BLDC Motor
ECU13026H18
ECU13026 Slotless BLDC Motor ECU13026H18
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU13026H18
Product Name ECU13026 Slotless BLDC Motor
DC Voltage Range 18.0 VDC
Torque Constant 0.9700 in-oz/amp (6.85 mN-m/amp)
Output Power 0.0067 HP
Unlock Full Specs
to access all available technical data

Similar Products

15750 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-755SH-6513 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 18.0 VDC
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3695 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details