Moons' Electric Co. Ltd. ECU13026 Slotless BLDC Motor ECU13026H12

Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet
Description
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECU13026 Slotless BLDC Motor - ECU13026H12 - Moons' Electric Co. Ltd.
Minhang District, China
ECU13026 Slotless BLDC Motor
ECU13026H12
ECU13026 Slotless BLDC Motor ECU13026H12
● Patented technology ● Innovation design ● Perfect manufacturing ● Excellent performance

● Patented technology
● Innovation design
● Perfect manufacturing
● Excellent performance

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECU13026H12
Product Name ECU13026 Slotless BLDC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 0.6599 in-oz/amp (4.66 mN-m/amp)
Output Power 0.0067 HP
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
DC Motors - 3808683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Gear Type Worm; Worm
View Details
EPM63-75 12V 3000 RPM - E6375-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PTRS-390SM Carbon Brushed Direct Current (DC) Micro Motors - PTRS-390SM-16260 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 21.0 to 27.0 VDC
View Details