Moons' Electric Co. Ltd. ECH22045 High Speed Slotless BLDC Motor ECH22045H48-S001

Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment
Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Suppliers

Company
Product
Description
Supplier Links
ECH22045 High Speed Slotless BLDC Motor - ECH22045H48-S001 - Moons' Electric Co. Ltd.
Minhang District, China
ECH22045 High Speed Slotless BLDC Motor
ECH22045H48-S001
ECH22045 High Speed Slotless BLDC Motor ECH22045H48-S001
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers
● Ventilators, Infusion Pumps, Insulin Pumps
● Hand Held Pipettes, Laboratory Automation
● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECH22045H48-S001
Product Name ECH22045 High Speed Slotless BLDC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 1.69 in-oz/amp (11.94 mN-m/amp)
Output Power 0.1072 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-38 40V 3000RPM - 5038403 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 13.88 in-oz/amp (98 mN-m/amp)
View Details
Brushed DC Motor - 80ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details
230V DC Motor - YHD-8512 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
Continuous Current 1.12 amps
View Details