Moons' Electric Co. Ltd. ECH22045 High Speed Slotless BLDC Motor ECH22045H24-S001

Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment
Description
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Suppliers

Company
Product
Description
Supplier Links
ECH22045 High Speed Slotless BLDC Motor - ECH22045H24-S001 - Moons' Electric Co. Ltd.
Minhang District, China
ECH22045 High Speed Slotless BLDC Motor
ECH22045H24-S001
ECH22045 High Speed Slotless BLDC Motor ECH22045H24-S001
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers ● Ventilators, Infusion Pumps, Insulin Pumps ● Hand Held Pipettes, Laboratory Automation ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers
● Ventilators, Infusion Pumps, Insulin Pumps
● Hand Held Pipettes, Laboratory Automation
● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment

Supplier's Site

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number ECH22045H24-S001
Product Name ECH22045 High Speed Slotless BLDC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 0.8241 in-oz/amp (5.82 mN-m/amp)
Output Power 0.1072 HP
Unlock Full Specs
to access all available technical data

Similar Products

PTFF-K20 Precious Metal Brushed Direct Current (DC) Micro Motors - PTFF-K20-08130 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.5 to 4.0 VDC
Output Power 3.35E-4 HP
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3685 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details