● Arthroscopic Shavers, Surgical Saws/Drills/Reamers,
● Ventilators, Infusion Pumps, Insulin Pumps
● Hand Held Pipettes, Laboratory Automation
● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | DC Motors |
| Product Number | ECH22045H18-S001 |
| Product Name | ECH22045 High Speed Slotless BLDC Motor |
| DC Voltage Range | 18.0 VDC |
| Torque Constant | 0.6429 in-oz/amp (4.54 mN-m/amp) |
| Output Power | 0.1072 HP |