● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | DC Motors |
| Product Number | DCU24032G12 |
| Product Name | DCU24032 Coreless Brushed DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.63 in-oz/amp (11.5 mN-m/amp) |