Moons' Electric Co. Ltd. DCU17025 Coreless Brushed DC Motor DCU17025P24

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCU17025 Coreless Brushed DC Motor - DCU17025P24 - Moons' Electric Co. Ltd.
Minhang District, China
DCU17025 Coreless Brushed DC Motor
DCU17025P24
DCU17025 Coreless Brushed DC Motor DCU17025P24
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU17025P24
Product Name DCU17025 Coreless Brushed DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.79 in-oz/amp (19.7 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD70ZY 100 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Double-ended
Length 2.50 inch (63 mm)
View Details
BLDC Motor for Industrial Automation - PBL11035220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 220.0 VDC
Output Power 1.13 HP
View Details
Coreless motors - A12C-13 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details