Moons' Electric Co. Ltd. DCU13028 Coreless Brushed DC Motor DCU13028P24

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCU13028 Coreless Brushed DC Motor - DCU13028P24 - Moons' Electric Co. Ltd.
Minhang District, China
DCU13028 Coreless Brushed DC Motor
DCU13028P24
DCU13028 Coreless Brushed DC Motor DCU13028P24
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU13028P24
Product Name DCU13028 Coreless Brushed DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.82 in-oz/amp (19.89 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Motion Series 24 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor - EC32-24 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.3000 amps
Shaft Speed 4530 rpm
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3002 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
Continuous Current 2.3 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details