Moons' Electric Co. Ltd. DCU13028 Coreless Brushed DC Motor DCU13028P18

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCU13028 Coreless Brushed DC Motor - DCU13028P18 - Moons' Electric Co. Ltd.
Minhang District, China
DCU13028 Coreless Brushed DC Motor
DCU13028P18
DCU13028 Coreless Brushed DC Motor DCU13028P18
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU13028P18
Product Name DCU13028 Coreless Brushed DC Motor
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 2.15 in-oz/amp (15.16 mN-m/amp)
Output Power 0.0038 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC motor / 3 Series - PT.1813024-2101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
Precision DC Coreless Motor - 2433N5M2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 0.0135 HP
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details