Moons' Electric Co. Ltd. DCU13020 Coreless Brushed DC Motor DCU13020P12

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCU13020 Coreless Brushed DC Motor - DCU13020P12 - Moons' Electric Co. Ltd.
Minhang District, China
DCU13020 Coreless Brushed DC Motor
DCU13020P12
DCU13020 Coreless Brushed DC Motor DCU13020P12
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU13020P12
Product Name DCU13020 Coreless Brushed DC Motor
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.6 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

0.31 Inch (in) Housing Length Coreless Direct Current (DC) Micro Motor - PT0408-111-095 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.6 to 3.6 VDC
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3329 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
2 suppliers
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details