Moons' Electric Co. Ltd. DCU13020 Coreless Brushed DC Motor DCU13020P09

Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet
Description
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCU13020 Coreless Brushed DC Motor - DCU13020P09 - Moons' Electric Co. Ltd.
Minhang District, China
DCU13020 Coreless Brushed DC Motor
DCU13020P09
DCU13020 Coreless Brushed DC Motor DCU13020P09
● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic

● Ironless winding
● Compact design
● Low current consumption
● No cogging
● Linear performance characteristic

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category DC Motors
Product Number DCU13020P09
Product Name DCU13020 Coreless Brushed DC Motor
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

8850 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-750SH-6045 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 18.0 VDC
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3033 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
Continuous Current 1.1 amps
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details