● Wide speed range, flat torque
● Excellent speed stability
● Compact and high power
● High efficiency and energy-saving
● Low temperature rise, low noise, low vibration
● Long life and low maintenance cost
● Low cogging torque
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 57BLD180L4 |
| Product Name | S57 Series Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Torque Constant | 13.59 in-oz/amp (96 mN-m/amp) |