Moons' Electric Co. Ltd. 42mm Permanent Magnet Stepper Motor 42PM096S0-00501

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 13.4 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 13.4 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42mm Permanent Magnet Stepper Motor - 42PM096S0-00501 - Moons' Electric Co. Ltd.
Minhang District, China
42mm Permanent Magnet Stepper Motor
42PM096S0-00501
42mm Permanent Magnet Stepper Motor 42PM096S0-00501
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 13.4 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 13.4 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 42PM096S0-00501
Product Name 42mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
Rotor Inertia 5.66E-5 oz-in-sec² (4.00E-4 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-190-MK-HS-AR-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 14.24 amps
Continuous Torque 200.3 In-lbs (231 kg-cm)
View Details