Moons' Electric Co. Ltd. 42mm Permanent Magnet Stepper Motor 42PM048L1-00302

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 16.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 16.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42mm Permanent Magnet Stepper Motor - 42PM048L1-00302 - Moons' Electric Co. Ltd.
Minhang District, China
42mm Permanent Magnet Stepper Motor
42PM048L1-00302
42mm Permanent Magnet Stepper Motor 42PM048L1-00302
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 16.8 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 16.8 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 42PM048L1-00302
Product Name 42mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia 2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details
Servo motor - EMME-AS-80-SK-HS-AMX - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.6 amps
Continuous Torque 20.4 In-lbs (23.47 kg-cm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details