Moons' Electric Co. Ltd. S42 Series Brushless DC Motor 42BLC90L2

Description
● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
Datasheet
Description
● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S42 Series Brushless DC Motor - 42BLC90L2 - Moons' Electric Co. Ltd.
Minhang District, China
S42 Series Brushless DC Motor
42BLC90L2
S42 Series Brushless DC Motor 42BLC90L2
● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient

● Wide range of speed control and smooth torque output
● Excellent speed stability
● Small size, high power
● Low temperature rise, low noise, low vibration
●Long life, low maintenance costs
● Low positioning torque
● Energy efficient

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Brushless Motors
Product Number 42BLC90L2
Product Name S42 Series Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 6.23 in-oz/amp (44 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D77 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.8979 HP
Continuous Current 13.73 amps
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3203 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details