Moons' Electric Co. Ltd. 35mm Permanent Magnet Stepper Motor 35PM048S8-00501

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 6.3 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 6.3 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35mm Permanent Magnet Stepper Motor - 35PM048S8-00501 - Moons' Electric Co. Ltd.
Minhang District, China
35mm Permanent Magnet Stepper Motor
35PM048S8-00501
35mm Permanent Magnet Stepper Motor 35PM048S8-00501
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 6.3 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 6.3 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 35PM048S8-00501
Product Name 35mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM86118H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMME-AS-80-M-HS-ASB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 637 In-oz (450 N-cm)
Continuous Current 2.1 amps
View Details