Moons' Electric Co. Ltd. 35mm Permanent Magnet Stepper Motor 35PM048L8-07501

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 9.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 9.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35mm Permanent Magnet Stepper Motor - 35PM048L8-07501 - Moons' Electric Co. Ltd.
Minhang District, China
35mm Permanent Magnet Stepper Motor
35PM048L8-07501
35mm Permanent Magnet Stepper Motor 35PM048L8-07501
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 9.8 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 9.8 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 35PM048L8-07501
Product Name 35mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2832H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 8 In-oz (6 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-140-LK-HV-RRB-S1 - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
View Details