Moons' Electric Co. Ltd. 35mm Permanent Magnet Stepper Motor 35PM048L8-01201

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 9.4 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 9.4 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35mm Permanent Magnet Stepper Motor - 35PM048L8-01201 - Moons' Electric Co. Ltd.
Minhang District, China
35mm Permanent Magnet Stepper Motor
35PM048L8-01201
35mm Permanent Magnet Stepper Motor 35PM048L8-01201
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 9.4 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 9.4 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 35PM048L8-01201
Product Name 35mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-14150 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-55-SK-LS-TMB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 0.8300 amps
View Details