Moons' Electric Co. Ltd. 35mm Permanent Magnet Stepper Motor 35PM024S9-00502

Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 3.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 3.8 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35mm Permanent Magnet Stepper Motor - 35PM024S9-00502 - Moons' Electric Co. Ltd.
Minhang District, China
35mm Permanent Magnet Stepper Motor
35PM024S9-00502
35mm Permanent Magnet Stepper Motor 35PM024S9-00502
● Permanent Magnet Stepper Motor ● 12V,24V,or 36V voltage ratings are offered ● Up to 3.8 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 12V,24V,or 36V voltage ratings are offered
● Up to 3.8 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 35PM024S9-00502
Product Name 35mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 1 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-140-SK-HV-RRB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 5.23 amps
Continuous Torque 68.1 In-lbs (78.57 kg-cm)
View Details