Moons' Electric Co. Ltd. 25mm Permanent Magnet Stepper Motor 25PM024S8-00601

Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 1.5 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 1.5 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25mm Permanent Magnet Stepper Motor - 25PM024S8-00601 - Moons' Electric Co. Ltd.
Minhang District, China
25mm Permanent Magnet Stepper Motor
25PM024S8-00601
25mm Permanent Magnet Stepper Motor 25PM024S8-00601
● Permanent Magnet Stepper Motor ● 5V,7V, 12V,or 24V voltage ratings are offered ● Up to 1.5 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 5V,7V, 12V,or 24V voltage ratings are offered
● Up to 1.5 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 25PM024S8-00601
Product Name 25mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HTA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 39 Series - PST.39HB1504-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 45 In-oz (32 N-cm)
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 1 In-oz (1 N-cm)
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details