Moons' Electric Co. Ltd. 20mm Permanent Magnet Stepper Motor 20PM020S0-02501

Description
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 1.4 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 1.4 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm Permanent Magnet Stepper Motor - 20PM020S0-02501 - Moons' Electric Co. Ltd.
Minhang District, China
20mm Permanent Magnet Stepper Motor
20PM020S0-02501
20mm Permanent Magnet Stepper Motor 20PM020S0-02501
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 1.4 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 5V, 12V,or 24V voltage ratings are offered
● Up to 1.4 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 20PM020S0-02501
Product Name 20mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5776H-x8200 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 262 In-oz (185 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-70-MK-HS-RSB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 1.7 amps
View Details