Moons' Electric Co. Ltd. 20mm Permanent Magnet Stepper Motor 20PM020L8-02101

Description
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 2.2 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet
Description
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 2.2 oz-in of Bipolar Holding Torque ● RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm Permanent Magnet Stepper Motor - 20PM020L8-02101 - Moons' Electric Co. Ltd.
Minhang District, China
20mm Permanent Magnet Stepper Motor
20PM020L8-02101
20mm Permanent Magnet Stepper Motor 20PM020L8-02101
● Permanent Magnet Stepper Motor ● 5V, 12V,or 24V voltage ratings are offered ● Up to 2.2 oz-in of Bipolar Holding Torque ● RoHS Compliant

● Permanent Magnet Stepper Motor
● 5V, 12V,or 24V voltage ratings are offered
● Up to 2.2 oz-in of Bipolar Holding Torque
● RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 20PM020L8-02101
Product Name 20mm Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia 9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - DSM4239H-14170 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 62 In-oz (44 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-55-SK-HS-TM - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 0.4900 amps
Continuous Torque 2.7 In-lbs (3.16 kg-cm)
View Details