Moons' Electric Co. Ltd. NEMA 14 Smooth Hybrid Stepper Motor 14HK2404N

Description
● Small Size,Long Life ● Large Ball Bearings ● Smoother & Quieter ● Available options for Flexible Coupling
Datasheet
Description
● Small Size,Long Life ● Large Ball Bearings ● Smoother & Quieter ● Available options for Flexible Coupling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 14 Smooth Hybrid Stepper Motor - 14HK2404N - Moons' Electric Co. Ltd.
Minhang District, China
NEMA 14 Smooth Hybrid Stepper Motor
14HK2404N
NEMA 14 Smooth Hybrid Stepper Motor 14HK2404N
● Small Size,Long Life ● Large Ball Bearings ● Smoother & Quieter ● Available options for Flexible Coupling

● Small Size,Long Life
● Large Ball Bearings
● Smoother & Quieter
● Available options for Flexible Coupling

Supplier's Site Datasheet

Technical Specifications

  Moons' Electric Co. Ltd.
Product Category Stepper Motors (rotary)
Product Number 14HK2404N
Product Name NEMA 14 Smooth Hybrid Stepper Motor
Stepper Construction Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 1 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details