Moog Animatics Actuators VLST60

Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Closed frame ballscrew actuator Strokes 50-700mm in 50mm steps Leads of 6mm/rev and 12mm/rev
Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Closed frame ballscrew actuator Strokes 50-700mm in 50mm steps Leads of 6mm/rev and 12mm/rev

Suppliers

Company
Product
Description
Supplier Links
Actuators - VLST60 - Moog Animatics
Milpitas, CA, USA
Actuators
VLST60
Actuators VLST60
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Closed frame ballscrew actuator Strokes 50-700mm in 50mm steps Leads of 6mm/rev and 12mm/rev

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators.

Features

  • Closed frame ballscrew actuator
  • Strokes 50-700mm in 50mm steps
  • Leads of 6mm/rev and 12mm/rev
Supplier's Site

Technical Specifications

  Moog Animatics
Product Category Linear Actuators
Product Number VLST60
Product Name Actuators
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 27.56 inch (50 to 700 mm)
Rated Speed 39.37 in/sec (60 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details
Electric Linear Actuators - 2029706 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Motor Type Stepper; Stepper Motor, Servo Motor
View Details