Moog Animatics Actuators VLCT45

Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Strokes of 50-200mm in 50mm steps Available with Pulley Offset
Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Strokes of 50-200mm in 50mm steps Available with Pulley Offset

Suppliers

Company
Product
Description
Supplier Links
Actuators - VLCT45 - Moog Animatics
Milpitas, CA, USA
Actuators
VLCT45
Actuators VLCT45
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Strokes of 50-200mm in 50mm steps Available with Pulley Offset

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.VLCT's are fully enclosed rod-type actuators.

Features

  • Strokes of 50-200mm in 50mm steps
  • Available with Pulley Offset
Supplier's Site

Technical Specifications

  Moog Animatics
Product Category Linear Actuators
Product Number VLCT45
Product Name Actuators
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 39.37 in/sec (60 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM20D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Motor Type Stepper
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 244 lbs (111 kg)
Drive Type Ball Screw
View Details
Linear Actuator - MPAI-B5150EM32E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details