Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.
Features
| Moog Animatics | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | SM34405D |
| Product Name | Smart Motor |
| Continuous Current | 11.6 amps |
| Continuous Torque | 40.4 In-lbs (46.56 kg-cm) |
| Rotor Inertia | 0.0250 oz-in-sec² (0.1765 kg-cm²) |
| Units | English; Metric |
| Shaft Size | 0.375 inch (9.5 mm) |