Moog Animatics Smart Motor SM34305D

Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 34 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus
Description
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 34 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus

Suppliers

Company
Product
Description
Supplier Links
Smart Motor - SM34305D - Moog Animatics
Milpitas, CA, USA
Smart Motor
SM34305D
Smart Motor SM34305D
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need. Features NEMA 34 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer’s total need.

Features

  • NEMA 34 size SmartMotor™
  • Integrated motor, controller, amplifier, encoder and communications bus
Supplier's Site

Technical Specifications

  Moog Animatics
Product Category DC Servomotors
Product Number SM34305D
Product Name Smart Motor
Continuous Current 10.9 amps
Continuous Torque 34.8 In-lbs (40.07 kg-cm)
Rotor Inertia 0.0190 oz-in-sec² (0.1342 kg-cm²)
Units English; Metric
Shaft Size 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details